CEN - EN ISO 6185-2
Inflatable Boats - Part 2: Boats with a Maximum Motor Power Rating of 4,5 kW to 15 kW Inclusive
inactive
| Organization: | CEN |
| Publication Date: | 1 November 2001 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Small craft): | 47.080 |
Document History
October 1, 2018
Inflatable boats - Part 2: Boats with a maximum motor power rating of 4,5 kW to 15 kW inclusive
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats (including rigid inflatable boats) less than...
EN ISO 6185-2
November 1, 2001
Inflatable Boats - Part 2: Boats with a Maximum Motor Power Rating of 4,5 kW to 15 kW Inclusive
A description is not available for this item.