DLA - DSCC-VID-V62/04660 REV A

MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-LINE TO 1-LINE DATA SELECTOR/MULTIPLEXER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 February 2007
Status: inactive
Page Count: 14
scope:

This drawing documents the general requirements of a high performance quadruple 2-line to 1-line data selector/multiplexer with 3-state outputs microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, and an operating temperature range of -55°C to +125°C for device type 02.

Document History

December 11, 2020
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-LINE TO 1-LINE DATA SELECTOR/MULTIPLEXER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance quadruple 2-line to 1-line data selector/multiplexer with 3-state outputs microcircuit, with an operating temperature...
July 23, 2012
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-LINE TO 1-LINE DATA SELECTOR/MULTIPLEXER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance quadruple 2-line to 1-line data selector/multiplexer with 3-state outputs microcircuit, with an operating temperature range of...
DSCC-VID-V62/04660 REV A
February 22, 2007
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-LINE TO 1-LINE DATA SELECTOR/MULTIPLEXER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance quadruple 2-line to 1-line data selector/multiplexer with 3-state outputs microcircuit, with an operating temperature range of...
March 8, 2004
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-LINE TO 1-LINE DATA SELECTOR/MULTIPLEXER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement