JSA - JIS B 2239

Cast iron pipe flanges

inactive
Buy Now
Organization: JSA
Publication Date: 20 March 2004
Status: inactive
Page Count: 23
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

This Standard specifies cast iron pipe flanges for the nominal pressure 5K, 10K, 10K (thin type), 16K and 2OK and with the nominal diameter 10A to 1500A (hereafter referred to as "flanges"), which are used for joining steel pipes to be used for fluid such as vapour, air, gas, water and oil and for cast iron pipes, pipe joints, valves and the like.

Remarks 1 The International Standard corresponding to this Standard is as follows.

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21.

IS0 7005-2 : 1988 Metallic flanges-Part 2 : Cast iron flanges (NEQ)

2 The gauge pressure is used in this Standard.

Document History

November 20, 2013
Cast iron pipe flanges
This Standard specifies cast iron pipe flanges of the nominal pressures 5K, 10K, 10K (thin type), 16K and 20K and of the nominal diameters lOA to 1500A (hereafter referred to as "flanges"), which are...
JIS B 2239
March 20, 2004
Cast iron pipe flanges
This Standard specifies cast iron pipe flanges for the nominal pressure 5K, 10K, 10K (thin type), 16K and 2OK and with the nominal diameter 10A to 1500A (hereafter referred to as "flanges"), which...
January 1, 1996
General Rules for Cast Iron Pipe Flanges
A description is not available for this item.

References

Advertisement