JSA - JIS B 2239
General Rules for Cast Iron Pipe Flanges
inactive
Buy Now
| Organization: | JSA |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 59 |
Document History
November 20, 2013
Cast iron pipe flanges
This Standard specifies cast iron pipe flanges of the nominal pressures 5K, 10K, 10K (thin type), 16K and 20K and of the nominal diameters lOA to 1500A (hereafter referred to as "flanges"), which are...
March 20, 2004
Cast iron pipe flanges
This Standard specifies cast iron pipe flanges for the nominal pressure 5K, 10K, 10K (thin type), 16K and 2OK and with the nominal diameter 10A to 1500A (hereafter referred to as "flanges"), which...
JIS B 2239
January 1, 1996
General Rules for Cast Iron Pipe Flanges
A description is not available for this item.