BSI - BS EN 2326
Aluminium Alloy AL-P6082-T6 Extruded Bars and Sections a or D ≤ 200 mm
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 November 1992 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aluminium): | 49.025.20 |
scope:
This standard specifies the requirements relating to extruded bars and sections in aluminium alloy AL-P6082-, for use in the T6 condition, a or D less-than or equal to 200 mm, for aerospace applications.
Document History
BS EN 2326
November 15, 1992
Aluminium Alloy AL-P6082-T6 Extruded Bars and Sections a or D ≤ 200 mm
This standard specifies the requirements relating to extruded bars and sections in aluminium alloy AL-P6082-, for use in the T6 condition, a or D less-than or equal to 200 mm, for aerospace...