NPFC - MIL-M-38510/319
MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY TTL, 4 BY 4 REGISTER FILE, CASCADABLE, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 4 March 1985 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This specification covers the detail requirements for monolithic silicon,Schottky TTL, low power, 4-by-4 register file microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.
The part number shall be in accordance with MIL-M-38510.
The device types shall be as follows:
Device type Circuit 01 4-by-4 register file with 3-state outputs, cascadable 02 4-by-4 register file with open-collector outputs cascadable
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outlines shall be designated as follows:
Letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +5.5 V dc Storage temperature range - - - - - - - - - - - −65°C to +150°C Maximum power dissipation per register (PD)1/ Device 01 - - - - - - - - - - - - - - - - - - 275 mW dc Device 02 - - - - - - - - - - - - - - - - - - 220 mW dc Lead temperature (soldering, 10 seconds) - - - - +300°C Thermal resistance, junction to case (θJC) Cases E and F - - - - - - - - - - - - - - - - (see MIL-M-38510, appendix C) Case 2 - - - - - - - - - - - - - - - - - - - - 60°C/W 2/ Junction temperature (TJ)3/ - - - - - - - - +175°C
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage range(VCC) - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - 0.7 V dc Case operating temperature range (TC) - - - - - - - - −55°C to +125°C Minimum width of write-enable or read-enable pulse- - - - - - - - - - - - - - - - - - - - 25 ns Minimum setup time (data)- - - - - - - - - - - 10 ns Minimum setup time (write-select)- - - - - - - 15 ns Minimum hold time (data) - - - - - - - - - - - 15 ns (With respect to GW) Minimum hold time (write-select) - - - - - - - 5 ns Minimum latch time for new data - - - - - - - 25 ns
intended Use:
Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History