DS/EN ISO 9409-2
Manipulating industrial robots - Mechanical interfaces - Part 2: Shafts (form A)
inactive
| Organization: | DS |
| Publication Date: | 18 February 1997 |
| Status: | inactive |
| ICS Code (Industrial robots. Manipulators): | 25.040.30 |
scope:
This part of the standard defines the main dimensions, designation and marking for shaft mechanical interfaces with cylindrical projections (form A). It is intended to ensure the exchangeability and to keep the orientation of hand-mounted end effectors.
Document History
November 18, 2003
Manipulating industrial robots - Mechanical interfaces - Part 2: Shafts
This part of ISO 9409 defines the main dimensions, designation and marking for a shaft with cylindrical projection as mechanical interfaces. It is intended to ensure the exchangeability and to keep...
DS/EN ISO 9409-2
February 18, 1997
Manipulating industrial robots - Mechanical interfaces - Part 2: Shafts (form A)
This part of the standard defines the main dimensions, designation and marking for shaft mechanical interfaces with cylindrical projections (form A). It is intended to ensure the exchangeability and...