NPFC - MIL-PRF-19500/655
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTOR, P-CHANNEL SILICON TYPES 2N7424U, 2N7425U AND 2N7426U JANTXVR AND F AND JANSR AND F
| Organization: | NPFC |
| Publication Date: | 9 January 2001 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This specification covers the performance requirements for a P-Channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).
intended Use:
The notes specified in MIL-PRF-19500 are applicable to this specification.
Document History