PIP ELSMC11

Design and Fabrication of Medium-Voltage Motor Control Centers

inactive
Buy Now
Organization: PIP
Publication Date: 1 January 2001
Status: inactive
Page Count: 16
scope:

This Practice covers requirements for the design, fabrication, and testing of metal enclosed, NEMA Class E2 controllers. This equipment is used for the supply, control, and protection of medium-voltage motors.

The application of NEMA Class E2 controllers covered by this Practice is limited to squirrel cage induction and synchronous motors rated 5000 hp or less and limited to transformers of 5000 kVA or less. Where specific job requirements dictate, exceptions to this limitation may be taken with Buyer's prior approval.

Purpose

This Practice covers the general requirements for design, materials fabrication, inspection, testing, and shipping of medium-voltage motor control centers (MCC).

 

Document History

April 1, 2018
Medium-Voltage Motor Control Center Specification
This Practice describes the requirements for the design, materials, fabrication, inspection, testing, documentation, and shipment of metal-enclosed, NEMA Class E2 controllers (2001V to 7200V). This...
April 1, 2012
Medium-Voltage Motor Control Center Specification
This Practice describes the requirements for the design, fabrication, inspection, testing, and shipment of metal-enclosed, NEMA Class E2 controllers. This equipment is used for the supply, control,...
October 1, 2006
Medium-Voltage Motor Control Center Specification
This Practice describes the requirements for the design, fabrication, inspection, testing, and shipment of metal-enclosed, NEMA Class E2 controllers. This equipment is used for the supply, control,...
PIP ELSMC11
January 1, 2001
Design and Fabrication of Medium-Voltage Motor Control Centers
This Practice covers requirements for the design, fabrication, and testing of metal enclosed, NEMA Class E2 controllers. This equipment is used for the supply, control, and protection of...

References

Advertisement