DLA - SMD-5962-93204 REV B

MICROCIRCUIT, LINEAR, 12-BIT SERIAL DACPORT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 30 August 2006
Status: inactive
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

 

Document History

March 2, 2023
MICROCIRCUIT, LINEAR, 12-BIT SERIAL DACPORT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
September 14, 2017
MICROCIRCUIT, LINEAR, 12-BIT SERIAL DACPORT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD-5962-93204 REV B
August 30, 2006
MICROCIRCUIT, LINEAR, 12-BIT SERIAL DACPORT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 25, 2000
MICROCIRCUIT, LINEAR, 12-BIT SERIAL DACPORT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
January 20, 1994
MICROCIRCUIT, LINEAR, 12-BIT SERIAL DACPORT, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement