DIN EN ISO 4016
Hexagon head bolts - Product grade C (ISO 4016:1999); English version of DIN EN ISO 4016
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64 of product grade C.
If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, for example IS0 724, IS0 888, IS0 898-1, IS0 965-1 and IS0 4759-1.
Document History
October 1, 2022
Fasteners - Hexagon head bolts - Product grade C (ISO 4016:2022)
A description is not available for this item.
July 1, 2020
Hexagon head bolts - Product grade C (ISO/DIS 4016:2020); German and English version prEN ISO 4016:2020
A description is not available for this item.
June 1, 2011
Hexagon head bolts - Product grade C (ISO 4016:2011)
This International Standard specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64, of product grade C.
If, in special cases, specifications other than...
DIN EN ISO 4016
March 1, 2001
Hexagon head bolts - Product grade C (ISO 4016:1999); English version of DIN EN ISO 4016
This International Standard specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64 of product grade C.
If, in special cases, specifications other than those...