DIN EN ISO 4016
Hexagon head bolts - Product grade C (ISO 4016:2011)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 June 2011 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64, of product grade C.
If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 888, ISO 898-1, ISO 965-1 and ISO 4759-1.
Document History
October 1, 2022
Fasteners - Hexagon head bolts - Product grade C (ISO 4016:2022)
A description is not available for this item.
July 1, 2020
Hexagon head bolts - Product grade C (ISO/DIS 4016:2020); German and English version prEN ISO 4016:2020
A description is not available for this item.
DIN EN ISO 4016
June 1, 2011
Hexagon head bolts - Product grade C (ISO 4016:2011)
This International Standard specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64, of product grade C.
If, in special cases, specifications other than...
March 1, 2001
Hexagon head bolts - Product grade C (ISO 4016:1999); English version of DIN EN ISO 4016
This International Standard specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64 of product grade C.
If, in special cases, specifications other than those...