NPFC - MIL-DTL-52525/10
FITTINGS, HOSE, SCREW-ON TO 4-BOLT SPLIT-FLANGE, STRAIGHT, TYPE 100R2
| Organization: | NPFC |
| Publication Date: | 30 June 1998 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the product described herein shall consist of this specification sheet and MIL-DTL-52525. The fittings described herein are for use with MIL-DTL-52471, type 100R2, double wire braid hose. TABLE I. Dimensions for type 100R2 fittings, 1/
Part Hose Hose. Tube Flange head C D O number dash I.D. dash dash size Max Min Max no. no. no. M52525/10-8-8 8 ½ 8 8 ½ 3.78 1.27 1.38 M52525/10-12-12 12 ¾ 12 12 ¾ 4.25 1.36 1.75 M52525/10-16-16 16 1 16 16 1 4.74 1.61 2.06 M52525/10-16-20 16 1 20 20 1-¼ 4.74 1.61 2.06 M52525/10-20-20 20 1-¼ 20 20 1-¼ 5.35 1.80 2.63 M52525/10-20-24 20 1-¼ 24 24 1-½ 5.35 1.80 2.63 M52525/10-24-24 24 1-½ 24 24 1-½ 5.61 2.08 2.94 M52525/10-24-32 24 1-½ 32 32 2 5.61 2.08 2.94 M52525/10-32-32 32 2 32 32 2 6.37 2.44 3.50 1/ All dimensions not shown shall conform to SAE J516.
TABLE II. Maximum operating pressures of fittings.
Hose I.D. PSI ½ 3500 ¾ 2250 1 2000 1-¼ 1625 1-½ 1250 2 1125
Document History