DLA - SMD-5962-95623 REV B

MICROCIRCUIT, LINEAR, ANALOG MULTIPLEXER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 15 October 2001
Status: active
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-95623 REV B
October 15, 2001
MICROCIRCUIT, LINEAR, ANALOG MULTIPLEXER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 14, 1997
MICROCIRCUIT, LINEAR, ANALOG MULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
June 10, 1996
MICROCIRCUIT, LINEAR, ANALOG MULTIPLEXER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement