FORD WSB-M1P80-B1

PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER COPPER OR COPPER ALLOY, INTERIOR

inactive
Buy Now
Organization: FORD
Publication Date: 20 April 1988
Status: inactive
Page Count: 6
scope:

1. SCOPE

These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of copper and copper alloy (e. g., brass) surfaces.

Document History

March 26, 2015
PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER COPPER OR COPPER ALLOY - INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of copper and copper alloy (e.g., brass)...
July 30, 2003
PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER COPPER OR COPPER ALLOY - INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of copper and copper alloy...
FORD WSB-M1P80-B1
April 20, 1988
PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER COPPER OR COPPER ALLOY, INTERIOR
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of copper and copper alloy (e....

References

Advertisement