FORD WSB-M1P80-B1
PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER COPPER OR COPPER ALLOY - INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 30 July 2003 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of copper and copper alloy (e.g., brass) surfaces.
Document History
March 26, 2015
PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER COPPER OR COPPER ALLOY - INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of copper and copper alloy (e.g., brass)...
FORD WSB-M1P80-B1
July 30, 2003
PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER COPPER OR COPPER ALLOY - INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of copper and copper alloy...
April 20, 1988
PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER COPPER OR COPPER ALLOY, INTERIOR
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of copper and copper alloy (e....