ASTM A394
STANDARD SPECIFICATION FOR STEEL TRANSMISSION TOWER BOLTS, ZINC- COATED AND BARE
inactive
Buy Now
| Organization: | ASTM |
| Publication Date: | 15 August 1992 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
Document History
December 1, 2008
Standard Specification for Steel Transmission Tower Bolts, Zinc-Coated and Bare
This specification covers the chemical and mechanical requirements of hexagon and square-head zinc-coated steel bolts and atmospheric corrosion-resistant bolts, in nominal thread diameters of 1⁄2,...
December 1, 2008
Standard Specification for Steel Transmission Tower Bolts, Zinc-Coated and Bare
This specification covers the chemical and mechanical requirements of hexagon and square-head zinc-coated steel bolts and atmospheric corrosion-resistant bolts, in nominal thread diameters of 1⁄2,...
December 1, 2008
Standard Specification for Steel Transmission Tower Bolts, Zinc-Coated and Bare
This specification covers the chemical and mechanical requirements of hexagon and square-head zinc-coated steel bolts and atmospheric corrosion-resistant bolts, in nominal thread diameters of 1/2 5/8...
December 1, 2008
Standard Specification for Steel Transmission Tower Bolts, Zinc-Coated and Bare
This specification covers the chemical and mechanical requirements of hexagon and square-head zinc-coated steel bolts and atmospheric corrosion-resistant bolts, in nominal thread diameters of ½ 5/8...
August 1, 2007
Standard Specification for Steel Transmission Tower Bolts, Zinc-Coated and Bare
This specification covers the chemical and mechanical requirements of hexagon and square-head zinc-coated steel bolts and atmospheric corrosion-resistant bolts, in nominal thread diameters of ½ 5/8...
September 15, 2005
Standard Specification for Steel Transmission Tower Bolts, Zinc-Coated and Bare
(Footnote *)
This specification covers the chemical and mechanical requirements of hexagon and square-head zinc-coated steel bolts and atmospheric corrosion-resistant bolts, in nominal thread...
September 15, 2005
Standard Specification for Steel Transmission Tower Bolts, Zinc-Coated and Bare
This specification covers the chemical and mechanical requirements of hexagon and square-head zinc-coated steel bolts and atmospheric corrosion-resistant bolts, in nominal thread diameters of ½ 5/8 ,...
August 1, 2004
Standard Specification for Steel Transmission Tower Bolts, Zinc-Coated and Bare
(Footnote *)
This specification covers the chemical and mechanical requirements of hexagon and square-head zinc-coated steel bolts and atmospheric corrosion-resistant bolts, in nominal thread...
May 10, 2000
Standard Specification for Steel Transmission Tower Bolts, Zinc-Coated and Bare
This specification covers the chemical and mechanical requirements of hexagon and square-head zinc-coated steel bolts and atmospheric corrosion-resistant bolts, in nominal thread diameters of ½ ⅝, ¾,...
February 15, 1993
Standard Specification for Steel Transmission Tower Bolts, Zinc-Coated and Bare
1. Scope 1.1 This specification covers the chemical and mechanical requirements of hexagon and square-head zinc-coated steel bolts and atmospheric corrosion-resistant bolts, in nominal thread...
ASTM A394
August 15, 1992
STANDARD SPECIFICATION FOR STEEL TRANSMISSION TOWER BOLTS, ZINC- COATED AND BARE
A description is not available for this item.
April 15, 1992
STANDARD SPECIFICATION FOR STEEL TRANSMISSION TOWER BOLTS, ZINC- COATED AND BARE
A description is not available for this item.
May 15, 1991
STANDARD SPECIFICATION FOR STEEL TRANSMISSION TOWER BOLTS, ZINC- COATED AND BARE
A description is not available for this item.
February 23, 1990
STANDARD SPECIFICATION FOR ZINC-COATED STEEL TRANSMISSION TOWER BOLTS
A description is not available for this item.
November 14, 1989
STANDARD SPECIFICATION FOR ZINC-COATED STEEL TRANSMISSION TOWER BOLTS
A description is not available for this item.
April 28, 1989
STANDARD SPECIFICATION FOR ZINC-COATED STEEL TRANSMISSION TOWER BOLTS
A description is not available for this item.
September 30, 1988
STANDARD SPECIFICATION FOR ZINC-COATED STEEL TRANSMISSION TOWER BOLTS
A description is not available for this item.
August 28, 1987
STANDARD SPECIFICATION FOR ZINC-COATED STEEL TRANSMISSION TOWER BOLTS
A description is not available for this item.
August 29, 1986
STANDARD SPECIFICATION FOR ZINC-COATED STEEL TRANSMISSION TOWER BOLTS
A description is not available for this item.
January 1, 1985
STANDARD SPECIFICATION FOR ZINC-COATED STEEL TRANSMISSION TOWER BOLTS
A description is not available for this item.
May 28, 1982
STANDARD SPECIFICATION FOR GALVANIZED STEEL TRANSMISSION TOWER BOLTS
This specification covers galvanized steel bolts for use in the construction of transmission towers, substations, and similar steel structures.
Diameters of bolts furnished to this specification are...
October 27, 1978
Standard Specification for GALVANIZED STEEL TRANSMISSION TOWER BOLTS
This specification covers galvanized steel bolts for use in the construction of transmission towers, substations, and similar steel structures.
Diameters of bolts furnished to this specification are...
July 25, 1975
Standard Specification for GALVANIZED STEEL TRANSMISSION TOWER BOLTS AND NUTS
This pecification covers galvanized steel nbolts and nuts for use in the construction of transmission towe substions, and similar steel structures. Diameters of bolts furnished to this specification...
January 1, 1965
Standard Specification for Falvanized Steel Transmission Tower Bolts and Nuts
This specification covers galvanized steel bolts and nuts, ranging in size from 1/2 to 1 in.in diameter inclusive, for use in the construction of transmission towers, substations, and similar steel...
August 31, 1964
Standard Specification for Galvanized Steel Transmission Tower Bolts and Nuts
This specification covers galvanized steel bolts and nuts, ranging in size from 1/2 to 1 in. in diameter inclusive, for use in the construction of transmission towers, substations, and similar steel...