DLA - SMD-5962-89973 REV B

MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, FAST SETTLING, HIGH GAIN, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 11 June 1993
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 CLC401 Operational amplifier, wideband, fast settling, high gain 02 EL2171 Operational amplifier, wideband, fast settling, high gain

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package.

Supply voltage (VS) - - - - - - - - - - - - - - - ±7 V dc Output current - - - - - - - - - - - - - - - - - - 70 mA Maximum power dissipation (PD) - - - - - - - - - - 1.2 W Junction temperature (TJ) - - - - - - - - - - - - +175°C Operating temperature range - - - - - - - - - - - −55°C to +125°C Storage temperature range - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-ambient (θJA) - - +100°C/W Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C

Supply voltage (VS) - - - - - - - - - - - - - - - ±5 V dc Gain range - - - - - - - - - - - - - - - - - - - - +7 to +40 and −1 to −40 Ambient operating temperature range (TA) - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

November 10, 2020
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, FAST SETTLING, HIGH GAIN, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
November 23, 2015
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, FAST SETTLING, HIGH GAIN, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 1, 2009
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, FAST SETTLING, HIGH GAIN, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 3, 2003
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, FAST SETTLING, HIGH GAIN, MONOLITHIC SILICON
A description is not available for this item.
January 21, 1999
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, FAST SETTLING, HIGH GAIN, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 30, 1997
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, FAST SETTLING, HIGH GAIN, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 17, 1995
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, FAST SETTLING, HIGH GAIN, MONOLITHIC SILICON
A description is not available for this item.
November 3, 1994
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, FAST SETTLING, HIGH GAIN, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89973 REV B
June 11, 1993
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, FAST SETTLING, HIGH GAIN, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
February 10, 1993
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, FAST SETTLING, HIGH GAIN, MONOLITHIC SILICON
A description is not available for this item.
August 9, 1991
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, FAST SETTLING, HIGH GAIN, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement