CSA - CAN/CSA-C22.2 NO. 61-M89

Household Cooking Ranges

inactive
Organization: CSA
Publication Date: 1 September 1989
Status: inactive
Page Count: 68
scope:

This Standard applies to household cooking ranges having a rating not exceeding 250 V and 21 kW and designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I. Note: Throughout this Standard the word appliance(s) is used to refer to the whole group of equipment covered by the Standard. Where a requirement applies only to one type of equipment, eg, electric range, the words "electric range" are used.

This Standard applies to

(a) electric ranges;

(b) electric built-in range units;

(c) electric ranges in combination with gas, coal, wood, or oil fired* heaters; and

(d) the cooking section of kitchen units, which consists of various combinations of electric range surface units, an oven, a sink, and refrigerated cabinet.

This Standard does not apply to rangettes, ovens, and portable hotplates that are covered by CSA Standard C22.2 No. 64.

*Oil fired heaters are subject to the requirements of CSA Standard B140.3, Oil Burning Stoves and Water Heaters.

Document History

January 1, 2016
Household cooking ranges
This Standard applies to household cooking ranges having a rating not exceeding 250 V and 21 kW and designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I. Note:...
January 1, 2016
Household cooking ranges
This Standard applies to household cooking ranges having a rating not exceeding 250 V and 21 kW and designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I. Note:...
January 1, 2016
Household cooking ranges
This Standard applies to household cooking ranges having a rating not exceeding 250 V and 21 kW and designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I. Note:...
January 1, 2016
Household cooking ranges
This Standard applies to household cooking ranges having a rating not exceeding 250 V and 21 kW and designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I. Note:...
January 1, 2016
Household cooking ranges
This Standard applies to household cooking ranges having a rating not exceeding 250 V and 21 kW and designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I. Note:...
January 1, 2008
Household cooking ranges
This Standard applies to household cooking ranges having a rating not exceeding 250 V and 21 kW and designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I. Note:...
January 1, 2008
Household cooking ranges
This Standard applies to household cooking ranges having a rating not exceeding 250 V and 21 kW and designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I. Note:...
CAN/CSA-C22.2 NO. 61-M89
September 1, 1989
Household Cooking Ranges
This Standard applies to household cooking ranges having a rating not exceeding 250 V and 21 kW and designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I. Note:...
September 1, 1989
Household Cooking Ranges
This Standard applies to household coking ranges having a rating not exceeding 250 V and 21kW and designed to be used in accordance with the Rules of the Canadian Electrical Code, Part 1. Note:...
January 1, 1989
Household Cooking Ranges
This Standard applies to household cooking ranges having a rating not.exceeding 250 V and 21 kW and designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I. Note:...

References

Advertisement