GMNA - 9985281

Adhesive, Transfer Film

inactive
Buy Now
Organization: GMNA
Publication Date: 1 January 1989
Status: inactive
Page Count: 2
scope:

1 SCOPE.

A form of pressure sensitive, adhesive dry film protected with release paper. The thickness of this material is sufficient to adhere satisfactorily to textured or uneven surfaces plus where some surface mismatch exists. It may be applied to painted surfaces, Kraft paper, various metals, plated surfaces, glass, rubber, foamed or cellular materials, fabrics, vinyl, polyethylene, polypropylene, urethane and other low energy or difIicult to bond plastics.

Document History

November 1, 2023
Adhesive, Film
Material Description. A form of pressure sensitive, adhesive dry film protected with a release liner. Constructions may include adhesive transfer films, and double coated tapes. The thickness of...
September 1, 2015
Adhesive, Film
Material Description. A form of pressure sensitive, adhesive dry film protected with a release liner. Constructions may include adhesive transfer films, and double coated tapes. The thickness of this...
August 1, 2003
Adhesive, Film
1 Scope A form of pressure sensitive, adhesive dry film protected with a release liner. Constructions may include adhesive transfer films, and double coated tapes. The thickness of this material is...
June 1, 2003
Adhesive, Film
1 Scope A form of pressure sensitive, adhesive dry film protected with a release liner. Constructions may include adhesive transfer films, and double coated tapes. The thickness of this material is...
9985281
January 1, 1989
Adhesive, Transfer Film
1 SCOPE. A form of pressure sensitive, adhesive dry film protected with release paper. The thickness of this material is sufficient to adhere satisfactorily to textured or uneven surfaces plus where...

References

Advertisement