GMNA - 9985281

Adhesive, Film

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 September 2015
Status: active
Page Count: 6
scope:

Material Description. A form of pressure sensitive, adhesive dry film protected with a release liner. Constructions may include adhesive transfer films, and double coated tapes. The thickness of this material is sufficient to adhere satisfactorily to textured or uneven surfaces plus where some surface mismatch exists. It may be applied to painted surfaces, Kraft paper, various metals, plated surfaces, glass, rubber, foamed or cellular materials, fabrics, vinyl, polyethylene, polypropylene, thermoplastic olefin (TPO), polystyrene, acetals, and other low surface energy or difficult to bond plastics.

Symbols. Not applicable.

Applicability. Adhesive is utilized on various interior applications requiring a low fogging adhesive system.

Document History

November 1, 2023
Adhesive, Film
Material Description. A form of pressure sensitive, adhesive dry film protected with a release liner. Constructions may include adhesive transfer films, and double coated tapes. The thickness of...
9985281
September 1, 2015
Adhesive, Film
Material Description. A form of pressure sensitive, adhesive dry film protected with a release liner. Constructions may include adhesive transfer films, and double coated tapes. The thickness of this...
August 1, 2003
Adhesive, Film
1 Scope A form of pressure sensitive, adhesive dry film protected with a release liner. Constructions may include adhesive transfer films, and double coated tapes. The thickness of this material is...
June 1, 2003
Adhesive, Film
1 Scope A form of pressure sensitive, adhesive dry film protected with a release liner. Constructions may include adhesive transfer films, and double coated tapes. The thickness of this material is...
January 1, 1989
Adhesive, Transfer Film
1 SCOPE. A form of pressure sensitive, adhesive dry film protected with release paper. The thickness of this material is sufficient to adhere satisfactorily to textured or uneven surfaces plus where...

References

Advertisement