DLA - SMD-5962-91687 REV C
MICROCIRCUIT, HYBRID, DIGITAL, MIL-STD-1553, MUX BUS, REMOTE TERMINAL
| Organization: | DLA |
| Publication Date: | 21 March 1997 |
| Status: | inactive |
| Page Count: | 44 |
scope:
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 NHI-1553RT MIL-STD-1553, dual redundant, remote terminal, seperate VCC for internal RAM, hybrid transceivers. 02 NHI-1554RT MIL-STD-1553, dual redundant, remote terminal, seperate input pin for SSFlag/Terminal Flag, hybrid transceivers. 03 NHI-1561RT MIL-STD-1553, dual redundant, remote terminal, multichip, monolithic transceivers. 04 NHI-1562RT MIL-STD-1553, dual redundant, remote terminal, multichip, monolithic transceivers, MacAir. 05 NHI-1572RT MIL-STD-1553, dual redundant, remote terminal, seperate VCC for internal RAM, multichip, monolithic transceivers. 06 NHI-1576RT MIL-STD-1553, dual redundant remote terminal, seperate input pin for SSFlag/Terminal Flag, multichip, monolithic transceivers. 07 NHI-1591RT MIL-STD-1553, dual redundant, remote terminal, multichip, monolithic transceivers with separation of broadcast data pointer tables. 08 NHI-1592RT MIL-STD-1553, dual redundant, remote terminal, multichip, monolithic. transceivers, MacAir, with separation of broadcast data pointer tables 09 NHI-15101RT MIL-STD-1553, dual redundant, remote terminal, multichip, monolithic. transceivers with separation of broadcast data pointer tables and external time tag clock input. 10 NHI-15102RT MIL-STD-1 553, dual redundant, remote terminal, multichip, monolithic transceivers, MacAir, with separation of broadcast data pointer tables and external time tag clock input.
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device performance documentation D, E, G, H, or K Certification and qualification to MIL-PRF-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style U See figure 1 68 Flat pack X See figure 1 66 Dual-in-line y See figure 1 66 Flat pack Z See figure 1 69 Grid array
The lead finish shall be as specified in MIL-PRF-38534.
Supply voltage range (VCC) ....................
Supply voltage range (VCC):
Device types 01 and 02 ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History