DLA - SMD-5962-96735

MICROCIRCUIT, HYBRID, LINEAR, 11.8-VOLT, SYNCHRO AND RESOLVER TO DIGITAL CONVERTER

inactive
Organization: DLA
Publication Date: 29 May 1996
Status: inactive
Page Count: 16
scope:

This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Accuracy Device type Generic number Circuit function (± 1.0 LSB) 01 RD-14591X1-112 11.8 V, 400 Hz, R/D converter, 14-Bit 5.2 minute 02 RD-14591X1-114 11.8 V, 400 Hz, R/D converter, 14-Bit 2.6 minute 03 SD-14591X1-112 11.8 V, 400 Hz, S/D converter, 14-Bit 5.2 minute 04 SD-14591X1-114 11.8 V, 400 Hz, S/D converter, 14-Bit 2.6 minute 05 RD-14592X1-112 11.8 V, 400 Hz, R/D converter, 16-Bit 5.2 minute 06 RD-14592X1-114 11.8 V, 400 Hz, R/D converter, 16-Bit 2.6 minute 07 RD-14592X1-115 11.8 V, 400 Hz, R/D converter, 16-Bit 1.3 minute 08 SD-14592X1-112 11.8 V, 400 Hz, S/D converter, 16-Bit 5.2 minute 09 SD-14592X1-114 11.8 V, 400 Hz, S/D converter, 16-Bit 2.6 minute 10 SD-14592X1-115 11.8 V, 400 Hz, S/D converter, 16-Bit 1.3 minute

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device performance documentation H or K Certification and qualification to MIL-PRF-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 36 Dual-in-line Y See figure 1 36 Flat pack

The lead finish shall be as specified in MIL-PRF-38534 for classes H and K.

Positive supply voltage (VCC) .......................... +18 V dc Logic supply voltage (VDD) ............................. +7.0 V dc Reference input voltage ................................ 130 V rms Digital input voltage range ............................ −0.3 V dc to +7.0 V dc Power dissipation, TC = +125°C (PD) .................... 720 mW Storage temperature range .............................. −65°C to + 150°C Lead temperature (soldering, 10 seconds) ............... +300° C Thermal resistance, junction-to-case (θJC) .............. 8.0°C/W Thermal resistance, junction-to-ambient (θJA) ........... 20°C/W

Positive supply voltage range (VCC) .................... +14.25 V dc to +15.75 V dc Logic supply voltage range (VDD) ....................... +4.5 V dc to +5.5 V dc Case operating temperature range (TC) .................. −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 5, 2018
MICROCIRCUIT, HYBRID, LINEAR, 11.8-VOLT, SYNCHRO AND RESOLVER TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 1, 2011
MICROCIRCUIT, HYBRID, LINEAR, 11.8-VOLT, SYNCHRO AND RESOLVER TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 16, 2004
MICROCIRCUIT, HYBRID, LINEAR, 11.8-VOLT, SYNCHRO AND RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
November 25, 2002
MICROCIRCUIT, HYBRID, LINEAR, 11.8-VOLT, SYNCHRO AND RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
SMD-5962-96735
May 29, 1996
MICROCIRCUIT, HYBRID, LINEAR, 11.8-VOLT, SYNCHRO AND RESOLVER TO DIGITAL CONVERTER
This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are...

References

Advertisement