ASSE 1032
Performance Requirements for Dual Check Valve Type Backflow Preventers for Carbonated Beverage Dispensers, Post Mix Type
| Organization: | ASSE |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 18 |
scope:
Description
Performance Requirements for Dual Check Valve Type Backflow Preventers for Carbonated Beverage Dispensers, Post Mix Type
These devices prevent carbon dioxide gas and carbonated water from backflowing into the potable water system that supplies the carbonating unit. These devices consist of two independently acting check valves internally force loaded to a normally closed position and designed to operate under continuous or intermittent pressure conditions.
Document History