ASSE 1032

Performance Requirements for Dual Check Valve Type Backflow Preventers for Carbonated Beverage Dispensers - Post Mix Types

inactive
Buy Now
Organization: ASSE
Publication Date: 1 January 1980
Status: inactive
Page Count: 19

Document History

July 1, 2023
Performance Requirements for Dual Check Valve Type Backflow Preventers for Carbonated Beverage Dispensers, Post Mix Type, and Non-Carbonated Beverage Dispenser
Description These devices consist of 2 independently acting check valves internally force loaded to a normally closed position and designed to operate under intermittent or continuous pressure...
January 1, 2004
Performance Requirements for Dual Check Valve Type Backflow Preventers for Carbonated Beverage Dispensers, Post Mix Type
Description These devices consist of two (2) independently acting check valves internally force loaded to a normally closed position and designed to operate under intermittent or continuous pressure...
January 1, 2004
Performance Requirements for Dual Check Valve Type Backflow Preventers for Carbonated Beverage Dispensers, Post Mix Type
Description These devices consist of two (2) independently acting check valves internally force loaded to a normally closed position and designed to operate under intermittent or continuous pressure...
January 1, 2004
Performance Requirements for Dual Check Valve Type Backflow Preventers for Carbonated Beverage Dispensers, Post Mix Type
Description Performance Requirements for Dual Check Valve Type Backflow Preventers for Carbonated Beverage Dispensers, Post Mix Type These devices prevent carbon dioxide gas and carbonated water...
ASSE 1032
January 1, 1980
Performance Requirements for Dual Check Valve Type Backflow Preventers for Carbonated Beverage Dispensers - Post Mix Types
A description is not available for this item.
Advertisement