DLA - SMD-5962-89637

MICROCIRCUIT, LINEAR, WIDEBAND RMS-TO-DC CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 1 February 1990
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD637 Wideband RMS-to-DC converter

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package

Positive supply voltage (+VS) - - - - - - - - - - - +18 V dc Negative supply voltage (−VS) - - - - - - - - - - - −18 V dc Output short circuit duration - - - - - - - - - - - Indefinite Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - +300°C Internal quiescent power dissipation- - - - - - - - 108 mW Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA) - - - 95°C/W Junction temperature (TJ) - - - - - - - - - - - - - +175°C

Positive supply voltage (+VS) - - - - - - - - - - - +15 V dc Negative supply voltage (−VS) - - - - - - - - - - - −15 V dc Ambient operating temperature range (TA)- - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 22, 2022
MICROCIRCUIT, LINEAR, WIDEBAND RMS-TO-DC CONVERTER MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
July 7, 2016
MICROCIRCUIT, LINEAR, WIDEBAND RMS-TO-DC CONVERTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 14, 2004
MICROCIRCUIT, LINEAR, WIDEBAND RMS-TO-DC CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
June 13, 2001
MICROCIRCUIT, LINEAR, WIDEBAND RMS-TO-DC CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89637
February 1, 1990
MICROCIRCUIT, LINEAR, WIDEBAND RMS-TO-DC CONVERTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement