DS/EN 301785 V1.2.1
Fixed Radio Systems; Point-to-point packet data equipment; Parameters for radio systems with packet data interfaces for transmission of digital signals operating in the frequency range 7, 8, 13, 15, 18, 23, 26, 28, 32, 38, 52 to 55 GHz
| Organization: | DS |
| Publication Date: | 15 August 2002 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document specifies the minimum performance parameters for terrestrial fixed service radio communications equipment operating at 7, 8, 13, 15, 18, 23, 26, 28, 32, 38, 52 to 55 GHz provided with a combination Packet data interfaces or of Packet Data interfaces and PDH/SDH interfaces. Such digital systems are intended for use for point-to-point connections in local and regional networks. For regulatory purpose, reference shall be made to existing PDH/SDH standards to be used to assess the efficient use of radio spectrum.
Document History