DS/EN 301785 V1.1.1
Fixed Radio Systems; Point-to-point equipment; Parameters for packet data radio systems for transmission of digital signals operating in the frequency range 23, 26, 28 or 38 GHz
inactive
| Organization: | DS |
| Publication Date: | 15 September 2001 |
| Status: | inactive |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document specifies the minimum performance parameters for terrestrial fixed packet data service radio communications equipments operating at 23, 26, 28, or 38 GHz. Such digital systems are intended to be used for point-to-point connections in local and regional networks at data rates of 10 Mbit/s and 100 Mbit/s and operate in full-duplex mode.
Document History
August 15, 2002
Fixed Radio Systems; Point-to-point packet data equipment; Parameters for radio systems with packet data interfaces for transmission of digital signals operating in the frequency range 7, 8, 13, 15, 18, 23, 26, 28, 32, 38, 52 to 55 GHz
The present document specifies the minimum performance parameters for terrestrial fixed service radio communications equipment operating at 7, 8, 13, 15, 18, 23, 26, 28, 32, 38, 52 to 55 GHz provided...
DS/EN 301785 V1.1.1
September 15, 2001
Fixed Radio Systems; Point-to-point equipment; Parameters for packet data radio systems for transmission of digital signals operating in the frequency range 23, 26, 28 or 38 GHz
The present document specifies the minimum performance parameters for terrestrial fixed packet data service radio communications equipments operating at 23, 26, 28, or 38 GHz. Such digital systems...