HOLDEN - HN 2014

Adhesive - Hot Melt - High Softening Point

active, Most Current
Buy Now
Organization: HOLDEN
Publication Date: 1 August 2005
Status: active
Page Count: 12
scope:

The material described in this specification is a high softening point hot melt adhesive/sealer suitable for foaming to produce a closed cell thermoplastic product to be used as a seal against air, dust and water.

The material may also be used for certain applications as a silencer or flexible material for covering gaps, openings and other non-sealing type applications. The material can be used for non-foaming applications as well.

The material must not stain, attack, or have any other objectionable effect on adjacent surfaces.

This material is foamed through the introduction of an inert gas, such as nitrogen or carbon dioxide to a specific density reduction. The material is allowed to cool with the gas bubbles intact and a closed cell foam product is formed. Density reduction denotes the percentage of inert gas content.

For Heating, Ventilation and Air-conditioning (HVAC) applications, this specification should be used in conjunction with the Chemical Specification that pertains to the subject material.

Materials covered by this specification shall be classified as follows:-

Type 1 High viscosity

Type 2 Low viscosity

Document History

June 1, 2014
ADHESIVE - HOT MELT - HIGH SOFTENING POINT
A description is not available for this item.
HN 2014
August 1, 2005
Adhesive - Hot Melt - High Softening Point
The material described in this specification is a high softening point hot melt adhesive/sealer suitable for foaming to produce a closed cell thermoplastic product to be used as a seal against air,...
November 1, 2001
Adhesive - Hot Melt - High Softening Point
1. SCOPE The material described in this specification is a high softening point hot melt adhesive/sealer suitable for foaming to produce a closed cell thermoplastic product to be used as a seal...
February 1, 1992
Adhesive - Hot Melt - High Softening Point
1. SCOPE: The material described in this specification is a high softening point hot melt adhesive/sealer suitable for foaming to produce a closed cell thermoplastic product to be used as a seal...

References

Advertisement