DLA - SMD-5962-76017 REV F

MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 28 November 1997
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.

The complete PIN is as shown in the following example:

The device type(s) identify the circuit function as follows:

Device Type Generic number Circuit function 01 54LS253 Dual 4-line to 1-line data selector/multiplexer

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line F GDFP2-F16 or CDFP3-F16 16 Flat pack 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish is as specified in MIL-PRF-38535, appendix A.

Supply voltage range (VCC) ................................ −0.5 V dc to +7.0 V dc Input voltage range (VI) .................................. −1.5 V dc at −18 mA to +5.5 V dc Storage temperature range ................................. −65° C to +150° C Maximum power dissipation (PD) 4/ ....................... 77 mW Lead temperature (soldering, 10 seconds) .................. +300° C Thermal resistance, junction-to-case (ΘJC): Cases E, F and 2 ....................................... See MI L-STD-1835 Junction temperature (TJ) ................................. +175° C

Supply Voltage (VCC) ...................................... +4.5 V dc minimum to +5.5 V dc maximum Minimum High-level input voltage (VIH) .................... +2.0 V dc Maximum low-level input voltage (VIL) ..................... 0.7 V dc Case operating temperature range (TC) ..................... −55° C to +1 25° C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 21, 2017
MICROCIRCUIT, DIGITAL, BIPOLAR, LOWPOWER SCHOTTKY TTL, DATA SELECTOR/ MULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 2, 2005
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 12, 2003
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-76017 REV F
November 28, 1997
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN is as shown in the following...

References

Advertisement