DLA - SMD-5962-91602
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
| Organization: | DLA |
| Publication Date: | 13 May 1992 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 ATO2812T/CH DC/DC converter, 15 W, +5 V, ±12 V, triple output
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X See figure 1 (10-lead, 1.950" × 1.350" × .500"), dual-in-line package Z See figure 1 (10-lead, 2.700" × 1.350" × .500"), flanged package
The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Input voltage - - - - - - - - - - - - - - - - −0.5 V dc to +50 V dc Power dissipation - - - - - - - - - - - - - - 8 W Lead temperature (soldering, 10 seconds) - - +300°C Storage temperature - - - - - - - - - - - - - −65°C to +135°C
Input voltage - - - - - - - - - - - - - - - - +16 V dc to +40 V dc Output currents: +5 V output - - - - - - - - - - - - - - - - 2000 mA +12 V output - - - - - - - - - - - - - - - ±208 mA Output power 2/ 3/ - - - - - - - - - - - - - ≤15 W Case operating temperature range, (TC) - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History