scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function
01 CLC532 2:1 Analog multiplexer, high speed
The device class designator is a single letter identifying the product assurance level as follows:
Device class Device requirements documentation
M Vendor self-certification to the requirements for MIL-STD-883 compliant,
non-JAN class level B microcircuits in accordance with MIL-PRF-38535,
appendix A
Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style
C GDIP1-T14 or CDIP2-T14 14 Dual-in-line
2 CQCC1-N20 20 Square leadless chip carrier
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Positive supply voltage (+VCC).............................................−0.5 V to +7.0 V
Negative supply voltage (−VEE).............................................+0.5 V to −7.0 V
Differential voltage between any two ground pins...........................200 mV
Analog input voltage range.................................................−VEE to +VCC
Digital input voltage range................................................−VEE to +VCC
Output current (IOUT)......................................................36 mA
Output short circuit duration (output shorted to GND)......................Infinite
Junction temperature (TJ)..................................................+175°C
Storage temperature range..................................................−65°C to +150°C
Lead temperature (soldering, 10 seconds)...................................+300°C
Power dissipation (PD):
Case C...................................................................1.76 W
Case 2...................................................................3.0 W
Thermal resistance, junction-to-ambient (ΘJA):
Case C...................................................................85°C/W
Case 2...................................................................50°C/W
Thermal resistance, junction-to-case (ΘJC):
Case C...................................................................35°C/W
Case 2...................................................................35°C/W
Positive supply voltage (+VCC)...........................................+5.0 V
Negative supply voltage (−VEE)...........................................−5.2 V or −5.0 V
Differential voltage between any two ground pins..........................10 mV
Analog input voltage range................................................±2 V
SELECT input voltage range (TTL mode).....................................0 V to +3.0 V
SELECT input voltage range (ECL mode).....................................−2.0 V to 0 V
COMPENSATION capacitance range (CCOMP.....................................0 pF to 100 pF
Ambient operating temperature range (TA...................................−55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits covered by this drawing will replace the same generic device covered by a contractor prepared specification or drawing.
Device class Q devices will replace device class M devices.
View Less