DLA - SMD-5962-91625

MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, SINGLE CHANNEL, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 22 April 1991
Status: inactive
Page Count: 14

Document History

July 21, 2021
MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
August 18, 2017
MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 2, 2010
MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 16, 2005
MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 9, 2001
MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
February 20, 1992
MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
SMD-5962-91625
April 22, 1991
MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.

References

Advertisement