This specification covers the wood preservatives, the preservative treatment processes, the results of treatment, the inspection and testing of preservatives and of treatment, and the identification...
This specification provides a compilation of specifications covering commercial grades and species of lumber and other wood products for highway construction as indicated below. More detailed...
This specification covers 3/4- and 1-in. (19- and 25-mm) metallic-coated steel wire rope and fittings for use in the construction of highway guardrail. The values stated in inch-pound units are to be...
This method of test is intended for determining the relationship between the moisture content and density of soils when compacted in a given mold of a given size with a 4.54-kg (10-lb) rammer dropped...