DLA - SMD-5962-92104
MICROCIRCUIT, DIGITAL, CMOS, ADDRESS PROCESSOR 1, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 2 February 1993 |
| Status: | active |
| Page Count: | 44 |
scope:
This drawing forms part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represents non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 AP1 Address processor 1
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outlines(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style Z See figure 1 220 Ceramic, unformed-lead, chip carrier
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specification when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VDD) . . . . . . . . . . . . . . . . . −0.5 V dc to +7.0 V dc DC input voltage range (VIN) . . . . . . . . . . . . . . . . −0.5 V dc to VDD + 0.5 V dc DC input voltage range (VOUT) . . . . . . . . . . . . . . . −0.5 V dc to VDD + 0.5 V dc Output voltage applied to high Z state . . . . . . . . . . . −0.5 V dc to VDD + 0.5 V dc Maximum power dissipation (PD) . . . . . . . . . . . . . . . 3.447 W Thermal resistance, junction-to-case (ΘJC) . . . . . . . . . 4°C/W Storage temperature range . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . +250°C Maximum junction temperature (TJ) . . . . . . . . . . . . . +175°C
Supply voltage range (VDD) . . . . . . . . . . . . . . . 4.5 V dc minimum to 5.5 V dc maximum Supply voltage (VSS) . . . . . . . . . . . . . . . . . . 0.0 V dc High level input voltage range (VIH) . . . . . . . . . . 2.2 V dc to VDD +0.5 V dc Low level input voltage range (VIL) . . . . . . . . . . −0.5 V dc to 0.8 V dc Case operating temperature range (TC) . . . . . . . . . −55°C to +125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . 98.88 percent
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History