NPFC - MIL-PRF-19500/707
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7500U5, 2N7501U5, AND 2N7502U5 JANTXVR AND JANSR
| Organization: | NPFC |
| Publication Date: | 6 February 2002 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose and Single Event Effects (SEE)), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (E AS) and maximum avalanche current (I AS).
intended Use:
The notes specified in MIL-PRF-19500 are applicable to this specification.
Document History