DLA - SMD-5962-85515 REV D

MICROCIRCUIT, LINEAR, REGULATING PULSE-WIDTH MODULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 23 December 1992
Status: inactive
Page Count: 16
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 1526 Pulse-width modulator 02 1526A Pulse-width modulator

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline V D-6 (18-lead, ,960" × .310" × .200"), dual-in-line package

Input voltage (VIN) - - - - - - - - - - - - - - - - 40 V dc Collector supply voltage (VC) - - - - - - - - - - - 40 V dc Logic inputs - - - - - - - - - - - - - - - - - - - - −0.3 V dc to +5.5 V dc Analog inputs - - - - - - - - - - - - - - - - - - - −0.3 to +VIN Output current (Isource or Isink) - - - - - - - - - ±200 mA Reference output current - - - - - - - - - - - - - - 50 mA Maximum power dissipation (PD) TA = +25°C - - - - - - - - - - - - - - - - - - - - 1,000 mW 1/ 2/ Thermal resistance: Junction-to-case (θJC) - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction-to-ambient (θJA) - - - - - - - - - - - - 100°C/W Maximum junction temperature (TJ) - - - - - - - - - +150°C Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C

Input voltage (VIN): Device type 01- - - - - - - - - - - - - - - - - - - 8 V dc to 35 V dc Device type 02- - - - - - - - - - - - - - - - - - - 7 V dc to 35 V dc Collector supply voltage (VC) - - - - - - - - - - - - 4.5 V dc to 35 V dc Ambient operating temperature (TA)- - - - - - - - - - −55°C to +125° C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 24, 2020
MICROCIRCUIT, LINEAR, REGULATING PULSE WIDTH MODULATOR, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
November 8, 2011
MICROCIRCUIT, LINEAR, REGULATING PULSE-WIDTH MODULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 3, 2005
MICROCIRCUIT, LINEAR, REGULATING PULSE-WIDTH MODULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 7, 2002
MICROCIRCUIT, LINEAR, REGULATING PULSE-WIDTH MODULATOR, MONOLITHIC SILICON
A description is not available for this item.
April 19, 1995
MICROCIRCUIT, LINEAR, REGULATING PULSE-WIDTH MODULATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-85515 REV D
December 23, 1992
MICROCIRCUIT, LINEAR, REGULATING PULSE-WIDTH MODULATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 3, 1989
MICROCIRCUIT, LINEAR, REGULATING PULSE-WIDTH MODULATOR, MONOLITHIC SILICON
A description is not available for this item.
July 20, 1988
MICROCIRCUIT, LINEAR, REGULATING PULSE-WIDTH MODULATOR, MONOLITHIC SILICON
A description is not available for this item.
March 20, 1987
MICROCIRCUIT, LINEAR, REGULATING PULSE-WIDTH MODULATOR, MONOLITHIC SILICON
A description is not available for this item.
February 19, 1986
MICROCIRCUIT, LINEAR, REGULATING PULSE-WIDTH MODULATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement