CSA - CAN/CSA-C653-94

Performance Standard for Roadway Lighting Luminaires

inactive
Organization: CSA
Publication Date: 1 November 1994
Status: inactive
Page Count: 25
scope:

This Standard provides energy and lighting performance requirements for Cobra-head type luminaires using

(a) 50 to 400 W high-pressure sodium (HPS) lamps; or

(b) 70 to 400 W metal halide (MH) lamps; and

(c) small and medium refractors made of material such as glass, polycarbonate, or acrylic.

This Standard applies to luminaires used along streets, roadways, and highways in standard one-sided, staggered, and opposite layout arrangements.

This Standard is based on average luminance, luminance ratio, rated lamp watts, and rated lamp lumens.

This Standard applies only to clear lamps.

Document History

January 1, 2018
Photometric performance of roadway and street lighting luminaires
This Standard specifies photometric performance requirements for luminaires that are used for roadway and street lighting applications as a function of unit power density (UPD). The following light...
September 1, 2013
Photometric performance of roadway and street lighting luminaires
This Standard specifies photometric performance requirements for luminaires that are used for roadway and street lighting applications. The following light sources are addressed in this Standard:...
January 1, 2013
Photometric performance of roadway and street lighting luminaires
This Standard specifies photometric performance requirements for luminaires that are used for roadway and street lighting applications. The following light sources are addressed in this Standard:...
January 1, 2013
Photometric performance of roadway and street lighting luminaires
This Standard specifies photometric performance requirements for luminaires that are used for roadway and street lighting applications. The following light sources are addressed in this Standard:...
January 1, 2010
Photometric performance of roadway lighting luminaires
A description is not available for this item.
December 1, 2008
Photometric performance of roadway lighting luminaires
This Standard specifies photometric performance requirements for cobra-head-style luminaires that are used for roadway lighting applications and that use 70 to 400 W high-pressure sodium (HPS) lamps....
December 1, 2008
Photometric performance of roadway lighting luminaires
This Standard specifies photometric performance requirements for cobra-head-style luminaires that are used for roadway lighting applications and that use 70 to 400 W high-pressure sodium (HPS) lamps....
November 1, 1994
Performance Standard for Roadway Lighting Luminaires
This Standard provides energy and lighting performance requirements for Cobra-head type luminaires using (a) 50 to 400 W high-pressure sodium (HPS) lamps; or (b) 70 to 400 W metal halide (MH)...
CAN/CSA-C653-94
November 1, 1994
Performance Standard for Roadway Lighting Luminaires
This Standard provides energy and lighting performance requirements for Cobra-head type luminaires using (a) 50 to 400 W high-pressure sodium (HPS) lamps; or (b) 70 to 400 W metal halide (MH)...
November 1, 1994
Performance Standard for Roadway Lighting Luminaires
This Standard provides energy and lighting performance requirements for Cobra-head type luminaires using (a) 50 to 400 W high-pressure sodium (HPS) lamps; or (b) 70 to 400 W metal halide (MH)...

References

Advertisement