DLA - SMD-5962-90562

MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY 1 OF 16 DATA GENERATORS/ MULTIPLEXERS WITH 3-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 26 February 1991
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54AS250 1-of-16 data generators/multiplexers with 3-state outputs

The case outline(s) shall be as designated in appendix C of MIL-M-385l0, and as follows:

Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

Supply voltage - - - - - - - - - - - - - - - - - - - - +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - −0.5 V dc minimum to 7.0 V dc maximum Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, l0 seconds) - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - 175°C

Supply voltage range (VCC) - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - - - - - 0.8 V dc High level output current (IOH)- - - - - - - - - - - - −12 mA Low level output current (IOL) - - - - - - - - - - - - 32 mA Case operating temperature range (TC)- - - - - - - - - −55°C to +125°C Thermal resistance, junction to case (θJC) - - - - - - See MIL-M-38510, appendix C Maximum power dissipation (PD) 1/ - - - - - - - - - - 275 mW

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 25, 2023
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED,SCHOTTKY, 1 OF 6 DATA GENERATORS/MULTIPLEXERS WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 23, 2018
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY 1 OF 16 DATA GENERATORS/MULTIPLEXERS WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
June 25, 2012
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY 1 OF 16 DATA GENERATORS/MULTIPLEXERS WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 4, 2005
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY 1 OF 16 DATA GENERATORS/ MULTIPLEXERS WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-90562
February 26, 1991
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY 1 OF 16 DATA GENERATORS/ MULTIPLEXERS WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement