DS/EN 22286
Rubber- or plastics-coated fabrics - Determination of roll characteristics
| Organization: | DS |
| Publication Date: | 12 April 1994 |
| Status: | inactive |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
This standard specifies methods for determining the length, width, net mass, mass per unit area, and thickness of rolls of coated fabrics. Normally, the length of a roll is greater than 10 m. It should be noted that the roll cannot normally be conditioned in a standard atmosphere and therefore, the results may be influenced by variations of moisture regain due to changes in atmospheric conditions.
Document History