FORD WSK-M11P47-A1
PERFORMANCE, STRUCTURAL ADHESIVE, REPAIR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 13 October 2003 |
| Status: | inactive |
| Page Count: | 9 |
scope:
1. SCOPE
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows:
Document History
November 27, 2018
PERFORMANCE, STRUCTURAL ADHESIVE, REPAIR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows:
WSK-M11P47-A1: Two component...
November 12, 2015
PERFORMANCE, STRUCTURAL ADHESIVE, REPAIR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows:
WSK-M11P47-A1: Two component...
June 24, 2014
PERFORMANCE, STRUCTURAL ADHESIVE, REPAIR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows:
WSK-M11P47-A1: Two component...
May 8, 2012
PERFORMANCE, STRUCTURAL ADHESIVE, REPAIR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows:
WSK-M11P47-A1: Two component...
August 29, 2007
PERFORMANCE, STRUCTURAL ADHESIVE, REPAIR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows:
WSK-M11P47-A1: Two component...
February 12, 2007
PERFORMANCE, STRUCTURAL ADHESIVE, REPAIR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows:
WSK-M11P47-A1: Two component...
FORD WSK-M11P47-A1
October 13, 2003
PERFORMANCE, STRUCTURAL ADHESIVE, REPAIR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows:
November 2, 1993
PERFORMANCE, STRUCTURAL ADHESIVE, REPAIR
1. SCOPE These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows: WSK-11P47-A1: Two component...