FORD WSK-M11P47-A1
PERFORMANCE, STRUCTURAL ADHESIVE, REPAIR ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 29 August 2007 |
| Status: | inactive |
| Page Count: | 10 |
scope:
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows:
WSK-M11P47-A1: Two component materials to be used for production repair as well as dealer repair (see 5.1),
WSK-M11P47-A2: One component material, low viscose, airless and/or ADFOSY sprayable, E-coatable, induction heat precurable, oven curing (see 5.1).
WSK-M11P47-A3: One component material, pumpable, warm bead applied and oven curing (see 5.1).
WSK-M11P47-A4: One component material, pumpable, high viscose, cold bead or ADFOSY applied pregellable and oven curing (see 5.1).
WSK-M11P47-A5: Two component material, pumpable, induction curable, cold bead for body in white application (see 5.1).
WSK-M11P47-A6: One component material, pumpable, induction heat precurable, warm bead applied and oven curing (see 5.1).
Document History