DS 417/Til. 1

Dansk Ingeniørforening's Code of Practice for the design and construction of steel storage tanks with fixed roof for inflammable liquids

inactive, Most Current
Organization: DS
Status: inactive
ICS Code (Stationary containers and tanks): 23.020.10
scope:

The requirements of this code cover the design and construction of vertical, cylindrical, welded steel storage tanks for inflammable liquids, insofar as these tanks are placed on the ground, are constructed with a fixed roof and enclose a volume of 200 m3 or over, with the cylindrical shell of welded plate not thicker than 20 mm

Document History

January 1, 1985
Dansk Ingeniørforening's Code of Practice for the design and construction of steel storage tanks with fixed roof for inflammable liquids
The requirements of this code cover the design and construction of vertical, cylindrical, welded steel storage tanks for inflammable liquids, insofar as these tanks are placed on the ground, are...
DS 417/Til. 1
Dansk Ingeniørforening's Code of Practice for the design and construction of steel storage tanks with fixed roof for inflammable liquids
The requirements of this code cover the design and construction of vertical, cylindrical, welded steel storage tanks for inflammable liquids, insofar as these tanks are placed on the ground, are...
Advertisement