ISO 15550

Internal Combustion Engines - Determination and Method for the Measurement of Engine Power - General Requirements

inactive
Buy Now
Organization: ISO
Publication Date: 1 May 2002
Status: inactive
Page Count: 54
ICS Code (Internal combustion engines): 27.020
scope:

This International Standard specifies standard reference conditions and methods of declaring the power, fuel consumption, lubricating oil consumption and test methods for internal combustion engines in commercial production using liquid or gaseous fuels. It applies to:

a) reciprocating internal combustion (RIC) engines (spark-ignition or compression-ignition engines) but excluding free piston engines;

b) rotary piston engines.

These engines may be naturally aspirated or pressure-charged either using a mechanical pressure-charger or turbocharger.

This International Standard applies to engines used for:

a) land, rail-traction and marine use as defined in ISO 3046-1;

b) the propulsion of automotive vehicles as defined in ISO 1585 and ISO 2534;

c) motorcycles as defined in ISO 4106;

d) the propulsion of agricultural tractors and machines as defined in ISO 2288;

e) the propulsion of earth-moving machinery as defined in ISO 9249;

f) the propulsion of recreational craft or other small marine craft up to 24 m hull length as defined in ISO 8665.

This International Standard may be applied to engines used to propel road construction machines, industrial trucks, and for other applications where no suitable International Standard for these engines exists.

It also may be applied to tests performed both on a test bed at a manufacturer's works as well as on site.

Individual requirements for a particular engine application are given in the relevant "Satellite" standard. In order to completely specify the requirements relevant to a particular engine application this "Core" standard shall only be used in conjunction with the relevant "Satellite" standard.

Document History

December 1, 2016
Internal combustion engines - Determination and method for the measurement of engine power - General requirements
This document specifies standard reference conditions and methods of declaring the power, fuel consumption, lubricating oil consumption and test methods for internal combustion engines in commercial...
ISO 15550
May 1, 2002
Internal Combustion Engines - Determination and Method for the Measurement of Engine Power - General Requirements
This International Standard specifies standard reference conditions and methods of declaring the power, fuel consumption, lubricating oil consumption and test methods for internal combustion engines...

References

Advertisement