DLA - SMD-5962-91740
MICROCIRCUIT, CMOS, 16 BIT, DIGITAL-TO-ANALOG MULTIPLYING CONVERTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 15 October 1992 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function INL, DNL test 01 MP7636AT CHOS 16 bit D/A multiplying converter ±2.0 LSB 02 MP7636AS CHOS 16 bit D/A multiplying converter ±4.0 LSB
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style R GDIP1-T20 or CDIP2-T20 20 Dual-in-line
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Voltage range at any digital input - - - - - - - - - - - - - - - - - - - - - GND − 0.5 V to VDD + 0.5 V Voltage at VREF input- - - - - - - - - - - - - - - - - - - - - - - - - - - - ±25 V DC voltage range applied to IOUT1 or IOUT2 - - - - - - - - - - - - - - - - - GND − 0.5 V to +17 V Supply voltage (VDD) - - - - - - - - - - - - - - - - - - - - - - - - - - - - +17 V Power dissipation (PD) up to TA = 75°C - - - - - - - - - - - - - - - - - - - 450 mW 2/ Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - - - - - 300°C Storage temperature range - - - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Thermal resistance, junction-to-ambient (ΘJA) - - - - - - - - - - - - - - - 63°C/W Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - - - - - - - - See MIL-STD-1835
Positive supply voltage (VDD) - - - - - - - - - - - - - - - - - - - - - - - - 15 V Reference input voltage (VREF) - - - - - - - - - - - - - - - - - - - - - - - 10 V Ambient operating temperature range (TA)- - - - - - - - - - - - - - - - - - - −55°C to +125°C Input capacitance data control (CIN) - - - - - - - - - - - - - - - - - - - - 5 pF Current settling time (ts) - - - - - - - - - - - - - - - - - - - - - - - - - 2 µs Feedthrough error (FT) - - - - - - - - - - - - - - - - - - - - - - - - - - - 2 mV p-p
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History