DIN EN 22857
Ground thread taps for ISO metric threads of tolerances 4H to 8H and 4G to 6G coarse and fine pitches; manufacturing tolerances on the threaded portion (ISO 2857:1973 incl. AMD 1:1984 and AMD 2:1986); german version EN 22857:1989
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 July 1990 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Taps and threading dies): | 25.100.50 |
Document History
DIN EN 22857
July 1, 1990
Ground thread taps for ISO metric threads of tolerances 4H to 8H and 4G to 6G coarse and fine pitches; manufacturing tolerances on the threaded portion (ISO 2857:1973 incl. AMD 1:1984 and AMD 2:1986); german version EN 22857:1989
A description is not available for this item.