ARMY TM 5-618

PAINTS AND PROTECTIVE COATINGS

active, Most Current
Organization: ARMY
Publication Date: 1 June 1981
Status: active
Page Count: 317
scope:

The contents of this manual relate to the operations necessary to paint interior and exterior surfaces of all buildings, structures, and related facilities, including utility systems, traffic markings and signs. Exposure conditions covered include all environments. In addition, certain sections of the manual cover the application of special coatings such as odorless, vapor-proof, and nonslip finishes, clean rooms, glass, plastics, and insulation. The manual is not concerned with the painting of mobile equipment such as aircraft, ships, vehicles, and missiles, nor equipment not listed on the real property records.

PURPOSE. This technical manual has been prepared by the military services to provide complete uniform information and establish standard practices for the painting of buildings, structures, and fixed equipment. Advances in paint technology have led to the development of many coatings formulated to meet specific requirements and conditions. Generally, more than one painting system is well suited for the combination of surface, environment and service required. Similarly, surface preparation, the choice of equipment, and the method of application may vary according to the severity of the exposure, the coating used, and the conditions under which it is applied. Each of these factors contributes to the effectiveness of the completed job. The purpose of this manual is to describe proper methods for surface preparation, to delineate satisfactory paint systems, and to recommend proper procedures for application of these paint systems to effectively protect and econo0mically maintain a variety of surfaces.

Document History

ARMY TM 5-618
June 1, 1981
PAINTS AND PROTECTIVE COATINGS
The contents of this manual relate to the operations necessary to paint interior and exterior surfaces of all buildings, structures, and related facilities, including utility systems, traffic...

References

Advertisement