NPFC - MIL-M-38510/309

MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 21 June 1985
Status: inactive
Page Count: 62
scope:

This specification covers the detail requirements for monolithic silicon, low power Schottky TTL, data selector/multiplexer (three-state) logic micro-circuits. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510.

The device type shall be as follows:

Device type Circuit 01 Eight-input data selector/multiplexer, with enable. 02 Dual, four-input data selector/multiplexer, with enable. 03, 04 Quad, two-input data selector/multiplexer, with enable. 05 Eight-input data selector/multiplexer, 3-state outputs, with enable. 06, 07 Quad, two-input data selector/multiplexer, 3-state out- puts with enable. 08 Dual, four-input data selector/multiplexer, 3-state out- puts, with enable. 09 Cascadable, quad, two-input data selector/multiplexer, with storage.

Device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) 2 C-2 (20-terminal .350" × .350", square chip carrier package) E D-2 (16-lead ¼" × ⅞", dual-in-line package) F F-5 (16-lead ¼" × ⅜" flat package)

Supply voltage range- - - - - - - - - - - - - - - −0.5 V to 7.0 V Input voltage range - - - - - - - - - - - - - - - −1.5 V at −18 mA to 7.0 V Storage temperature range - - - - - - - - - - - - −65°C to 150°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center, RBRD, Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Maximum power dissipation, PD Device types 01, 02 - - - - - - - - - - - - - 55 mW Device type 03- - - - - - - - - - - - - - - - 88 mW Device type 04- - - - - - - - - - - - - - - - 44 mW Device type 05- - - - - - - - - - - - - - - - 66 mW 1/ Device types 06, 07 - - - - - - - - - - - - - 104.5 mW Device type 08- - - - - - - - - - - - - - - - 77 mW Device type 09- - - - - - - - - - - - - - - - 115.5 mW Lead temperature (soldering, 10 seconds)- - - - 300°C Thermal resistance, junction-to-case (θJC) Cases E and F - - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Case 2- - - - - - - - - - - - - - - - - - - - 60°C/W 3/ Junction temperature (TJ) 4/ - - - - - - - - - 175°C

Supply voltage (VCC)- - - - - - - - - - - - - - 4.5 V minimum to 5.5 V maximum Minimum high level input voltage (VIH)- - - - - 2.0 V Maximum low level input voltage (VIL) - - - - - 0.7 V Normalized fanout (each output) 2/ Low logic level - - - - - - - - - - - - - - - 10 maximum High logic level- - - - - - - - - - - - - - - 20 maximum Case operating temperature range (TC) - - - - - −55°C to 125°C Setup time t(SETUP) type 09 data to clock - - - 15 ns Setup time t(SETUP) type 09 word select to clock - - - - - - - - - - - - - - - - - - - - 25 ns $ Hold time t(HOLD) type 09 data to clock - - - - 5 ns Hold time t(HOLD) type 09 word select to clock - - - - - - - - - - - - - - - - - - - - 0 ns Clock pulse width tp(CLOCK) type 09 high or low - - - - - - - - - - - - - - - - - - - - - 20 ns

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support, of existing equipment.

Document History

September 16, 2022
Microcircuits, Digital, Bipolar, Low Power Schottky TTL, Data Selector/Multiplexer, with Three-State Outputs, Cascadable, Monolithic Silicon
A description is not available for this item.
November 16, 2012
Microcircuits, Digital, Bipolar, Low Power Schotty TTL, Data Selector/Multiplexer, with Three-State Outputs, Cascadable, Monolithic Silicon
A description is not available for this item.
February 8, 2008
Microcircuits, Digital, Bipolar, Low Power Schotty TTL, Data Selector/Multiplexer, with Three-State Outputs, Cascadable, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, data selector/multiplexer (three-state) logic microcircuits. Two product assurance classes and a...
April 10, 2003
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, data selector/multiplexer (three-state) logic microcircuits. Two product assurance classes and a...
June 10, 2002
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
April 18, 1997
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
March 6, 1992
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
November 6, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
April 28, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
October 22, 1985
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/309
June 21, 1985
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, low power Schottky TTL, data selector/multiplexer (three-state) logic micro-circuits. Two product assurance classes and a...
October 11, 1984
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
March 21, 1984
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
August 9, 1983
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
August 6, 1982
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
October 14, 1981
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
January 9, 1981
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
January 9, 1980
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
July 2, 1979
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
September 7, 1978
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
May 31, 1978
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
April 25, 1978
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
January 4, 1978
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
November 29, 1977
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
June 20, 1977
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement