DLA - SMD-5962-90964
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 1200 GATES, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 17 June 1992 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 1010 1200 gate, field programmable gate array
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X CMGA15-PN 84 pin grid array 1/ Y CQCCI-F84 84 unformed-lead chip carrier
The Lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
DC supply voltage range (VDD)- - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range (VI) - - - - - - - - - - - - - - - - −0.5 V dc to VDD + 0.5 V dc Output voltage range (VO)- - - - - - - - - - - - - - - - −0.5 V dc to VDD + 0.5 V dc Input clamp current (IIC)- - - - - - - - - - - - - - - - ±20 mA Output clamp current (IOC) - - - - - - - - - - - - - - - ±20 mA Continuous output current IO)- - - - - - - - - - - - - - ±25 mA Storage temperature range (TSTG) - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - 300°C Thermal resistance, junction-to-case (θJC) - - - - - - - See MIL-STD-1835 Maximum junction temperature (TJ) - - - - - - - - - - - +175°C
Supply voltage range (VDD) - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Case operating temperature range (TC)- - - - - - - - - - −55°C to +125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012)- - - - - - XX percent 2/
intended Use:
Microcircuits conforming to this drawing are intended fop use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History