DLA - SMD-5962-99610

MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 12-BIT, DUAL CHANNEL, ANALOG TO DIGITAL CONVERTER

inactive
Organization: DLA
Publication Date: 14 September 2000
Status: inactive
Page Count: 13
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 21, 2016
MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 12-BIT, DUAL CHANNEL, ANALOG TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 22, 2014
MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 12-BIT, DUAL CHANNEL, ANALOG TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 10, 2007
MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 12-BIT, DUAL CHANNEL, ANALOG TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 18, 2002
MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 12-BIT, DUAL CHANNEL, ANALOG TO DIGITAL CONVERTER
A description is not available for this item.
SMD-5962-99610
September 14, 2000
MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 12-BIT, DUAL CHANNEL, ANALOG TO DIGITAL CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...

References

Advertisement